A2270039R详情
Omron A2270039R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
098853
厂商
Molex
Product Status
活跃
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
有
系列
*
A2270039R拓展信息








哦! 它是空的。