A2270043G详情
Omron A2270043G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
有
0个相似型号
A2270043G拓展信息
A2270043G详情
Omron A2270043G重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
有
A2270043G拓展信息