A2270057G详情
Omron A2270057G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Manufacturer
Gems Sensors & Controls
Seal
无
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
7.4-13.75 psi
A2270057G拓展信息








哦! 它是空的。