A2270060G详情
Omron A2270060G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EPTA-B0
Manufacturer
Dwyer Instruments
RoHS
无
Mounting
Bracket
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
有
电源电压
24 VAC, 24 VDC
输出信号
Pressure (psig)
输入信号
Volts (VDC), Milliamps
A2270060G拓展信息








哦! 它是空的。