A2270065H详情
Omron A2270065H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7501A3B2B22
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer
PR Electronics
RoHS
有
Mounting
Field
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
电源电压
10-30 VDC
输出信号
Milliamps (mADC)
输入信号
Temperature, RTD, Millivolts (mVDC)
A2270065H拓展信息








哦! 它是空的。