A2270416E详情
Omron A2270416E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
TP473
Manufacturer
Crouse-Hinds Commercial Products
RoHS
无
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
组成
Metallic
插座数量
2
A2270416E拓展信息








哦! 它是空的。