A2270421A详情
Omron A2270421A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Chrome
With front ring
有
Type of control element
旋转按钮
系列
*
A2270421A拓展信息








哦! 它是空的。