A2270508M详情
Omron A2270508M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
0个相似型号
A2270508M拓展信息








哦! 它是空的。