A2270614A详情
Omron A2270614A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
Key
0个相似型号
A2270614A拓展信息








哦! 它是空的。