A2270630C详情
Omron A2270630C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
13
Type of control element
Key
电压
120~277 VAC
电源
26 Watts
灯型
Fluorescent
知识产权评级
IP66
0个相似型号
A2270630C拓展信息








哦! 它是空的。