A2270650H详情
Omron A2270650H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
Reliance North America
Product Status
活跃
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
13
Type of control element
Key
系列
*
0个相似型号
A2270650H拓展信息








哦! 它是空的。