A2275004C详情
Omron A2275004C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Top mounting
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
0
Type of electric connection
弹簧夹连接
0个相似型号
A2275004C拓展信息








哦! 它是空的。