A22E0010A详情
Omron A22E0010A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
NH232058BX
Manufacturer
Maurey Power Transmission
Construction type lens
Round
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With front ring
无
外径
3.2 Inches
0个相似型号
A22E0010A拓展信息








哦! 它是空的。