A22E0011M详情
Omron A22E0011M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8736SAO16V02S
Approvals
CSA, UL
Manufacturer
方形 D
RoHS
无
Mounting
Surface
Construction type lens
Round
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With front ring
无
终端
Screw
样式
Open
线圈电压
110 VAC, 120 VAC
行业标准
NEMA
A22E0011M拓展信息








哦! 它是空的。