A22E0017R详情
Omron A22E0017R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108201202148
Manufacturer
Stearns
Mounting
端部安装
Construction type lens
Round
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With front ring
无
知识产权评级
IP54
0个相似型号
A22E0017R拓展信息








哦! 它是空的。