A22E0031D详情
Omron A22E0031D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
系列
--
零件状态
活跃
风扇配件类型
Capacitor for EBM Multi-Speed Blowers
适合风扇尺寸
--
长度
--
0个相似型号
A22E0031D拓展信息








哦! 它是空的。