A22E0319D详情
Omron A22E0319D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
16 oz Bottle
Manufacturer Part Number
ES605L
Manufacturer
Chemtronics
RoHS
有
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
0个相似型号
A22E0319D拓展信息








哦! 它是空的。