A22E2001C详情
Omron A22E2001C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LIP12750BTSC
Manufacturer
Power-Sonic
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
终端
M8
组成
Lithium
A22E2001C拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。