A22E8010E详情
Omron A22E8010E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
With front ring
无
Type of control element
Key
With light source
无
A22E8010E拓展信息








哦! 它是空的。