A22LTWT220AQ详情
Omron A22LTWT220AQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
HRDS3133M
Manufacturer
SSAC
Timing Range
33
终端
0.250 in Flat Blade
线圈电压
24 VDC
操作方式
One-Shot
触点
单刀双掷
0个相似型号
A22LTWT220AQ拓展信息
A22LTWT220AQ详情
Omron A22LTWT220AQ重要参数规格及、参数值,及相似型号如下:
安装类型
Surface
Manufacturer Part Number
HRDS3133M
Manufacturer
SSAC
Timing Range
33
终端
0.250 in Flat Blade
线圈电压
24 VDC
操作方式
One-Shot
触点
单刀双掷
A22LTWT220AQ拓展信息