A22NE-M-P102-C详情
Omron A22NE-M-P102-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
28 Weeks, 3 Days
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Part # Aliases
A22NEMP102C
Manufacturer
Omron
Illuminated
Illuminated
Brand
欧姆龙自动化与安全
Actuator
Round
Base Product Number
A22NE
Manufacturer Part Number
A22NE-M-P102-C
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.76
系列
*
类型
Push Turn
颜色
Red
子类别
Switches
Reach合规守则
unknown
额定电流
5 A
终端样式
Screw
开关类型
按钮开关
触点形式
DPST
产品类别
Emergency Stop Switches
照明颜色
Red
产品
安全开关
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
A22NE-M-P102-C拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。