A22NEMP202A详情
Omron A22NEMP202A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Part # Aliases
A22NEMP202A
Manufacturer
Omron
Illuminated
Illuminated
Brand
欧姆龙自动化与安全
Actuator
Round
Base Product Number
A22NE
系列
*
类型
Push Turn
颜色
Red
子类别
Switches
额定电流
5 A
终端样式
Screw
触点形式
DPST
产品类别
Emergency Stop Switches
照明颜色
Red
产品
安全开关
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
A22NEMP202A拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。