A22NE-S-P212-N详情
Omron A22NE-S-P212-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
22#22D
Service Rating
M
Insert Arrangement
C35
Contact Materials
Copper Alloy
Illuminated
无
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Part # Aliases
A22NESP212N
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Actuator
Round
Package
Box
Base Product Number
A22NE
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
A22NE
类型
Push Turn
颜色
Red
子类别
Switches
屏蔽/屏蔽
有
额定电流
5 A
终端样式
Screw
触点样式
Socket
密封
Meets IP67
触点形式
3PST
产品类别
Emergency Stop Switches
照明颜色
-
外壳电镀
橄榄绿色铬酸盐镀镉
触点配置
1NO + 2NC
产品
安全开关
灯型
-
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
A22NE-S-P212-N拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。