A22NNRNAUAAP122NN详情
Omron A22NNRNAUAAP122NN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
In-Line
MIL Type
MIL-DTL-26482 I
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Wire
Insert Arrangement
16-08
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol LTD
Tradename
162GB
Part # Aliases
A22NNRNAUAAP122NN
系列
MIL-DTL-26482
定位的数量
8 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
线规
20-16
产品类别
军规圆形连接器
外壳电镀
橄榄绿色铬酸盐镀镉
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
A22NNRNAUAAP122NN拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。