A2W 0089H详情
Omron A2W 0089H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX010A1-2A1B1B4B5
Manufacturer
Cutler Hammer, Div of Eaton Co
With front ring
有
Colour front ring
Black
Labelled
无
Construction type lens
Round
Degree of protection (IP), front side
IP65
Material front ring
Plastic
0个相似型号
A2W 0089H拓展信息








哦! 它是空的。