A2W 0093F详情
Omron A2W 0093F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Yellow
With front ring
有
0个相似型号
A2W 0093F拓展信息
A2W 0093F详情
Omron A2W 0093F重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Yellow
With front ring
有
A2W 0093F拓展信息