注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1160.266956
10
¥1094.591466
100
¥1032.633459
500
¥974.18251
1000
¥919.0401
A2W-TB-WC1 EU1YB详情
Omron A2W-TB-WC1 EU1YB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polycarbonate
Maximum Operating Temperature
+55°C
Minimum Operating Temperature
-10°C
系列
A2W
端子类型
Wireless
工作温度范围
- 10 → + 55°C
知识产权评级
IP65
A2W-TB-WC1 EU1YB拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。