注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1115.726135
10
¥1052.571824
100
¥992.992291
500
¥936.785178
1000
¥883.759601
A2W-TB-WC1 EU2BR详情
Omron A2W-TB-WC1 EU2BR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
本体材质
Polycarbonate
Manufacturer Part Number
EL-H813-30-H-10
Manufacturer
Grove Gear
Maximum Operating Temperature
+55°C
Minimum Operating Temperature
-10°C
系列
A2W
输入类型
Solid Shaft
端子类型
Wireless
工作温度范围
- 10 → + 55°C
知识产权评级
IP65
A2W-TB-WC1 EU2BR拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。