注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1158.242086
10
¥1092.681213
100
¥1030.831331
500
¥972.482387
1000
¥917.436221
A2W-TB-WC1 EU2GB详情
Omron A2W-TB-WC1 EU2GB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Din Rail, Screw Mount
本体材质
Polycarbonate
Minimum Operating Temperature
-10°C
Maximum Operating Temperature
+55°C
系列
A2W
端子类型
Wireless
工作温度范围
- 10 → + 55°C
知识产权评级
IP65
A2W-TB-WC1 EU2GB拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。