A3BA-500Y详情
Omron A3BA-500Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Operating Temperature Max Deg. C
55C
Operating Temp Range
-10C to 55C
Operating Temperature Min Deg. C
-10C
RoHS
Non-Compliant
最高工作温度
55 °C
最小工作温度
-10 °C
颜色
Yellow
开关类型
按钮开关
A3BA-500Y拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。