A3CT90A0RNC详情
Omron A3CT90A0RNC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fujikura, Formerly DDK
Contact Materials
Silver Plated
Manufacturer Part Number
DMS3100A20-15P-F
Shell Style#
Wall Mounting Receptacle
Shell Sizes
20
触点性别
Pin
直径
1.25 Inches
长度
2.13 Inches
0个相似型号
A3CT90A0RNC拓展信息
G2R1SND24DCS
Omron
90MM BLUE LED RING LIGHT
Omron
A2224AGA
Omron
A3CA90A0YNC
Omron
A3DA500GYNC
Omron
A3DT500GYNC
Omron
B3F-6152 BY OMZ
Omron
0DC5
Omron
G8P-1A4-DC5
Omron
A3DA500YNC
Omron








哦! 它是空的。