A3KA-90C1-24EY详情
Omron A3KA-90C1-24EY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
面板安装
Part # Aliases
A3KA90C124EY
Manufacturer
Omron
Voltage Rating DC
30 VDC
Illuminated
Illuminated
Brand
欧姆龙自动化与安全
RoHS
Details
Actuator
Square
子类别
Switches
额定电流
3 A
终端样式
快速连接
开关功能
ON - (OFF)
触点形式
DPDT
产品类别
按钮开关
照明颜色
Yellow
产品
标准开关
产品类别
按钮开关
知识产权评级
IP00
A3KA-90C1-24EY拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。