A3SA-90D1-28W详情
Omron A3SA-90D1-28W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Part # Aliases
A3SA90D128WNC
Manufacturer
Omron
Voltage Rating DC
125 VDC
Illuminated
Illuminated
Brand
欧姆龙自动化与安全
RoHS
Details
Actuator
Square
Package
Bulk
Base Product Number
A3SA-90
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
*
子类别
Switches
额定电流
2 A
终端样式
快速连接
开关功能
ON - OFF
触点形式
DPDT
产品类别
按钮开关
照明颜色
White
产品
标准开关
灯型
LED
产品类别
按钮开关
A3SA-90D1-28W拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。