A4EG0003E详情
Omron A4EG0003E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
有
0个相似型号
A4EG0003E拓展信息








哦! 它是空的。