AA017984G详情
Omron AA017984G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
Screw connection
Ambient temperature
-25 - 70
Rated current In
4
Material housing
Plastic
Thread size M
8
Material of contact surface
Gold
Locking mechanism
Other
Degree of protection (IP), mounted
IP67
0个相似型号
AA017984G拓展信息








哦! 它是空的。