AA018016M详情
Omron AA018016M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Other
系列
*
0个相似型号
AA018016M拓展信息








哦! 它是空的。