AA018039M详情
Omron AA018039M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Degree of protection (IP), mounted
IP67
Locking mechanism
Other
Material housing
Plastic
Material of contact surface
Gold
Rated current In
4
Thread size M
8
Type of electric connection
焊接连接
With protective conductor
有
0个相似型号
AA018039M拓展信息








哦! 它是空的。