AA018042M详情
Omron AA018042M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
Screw connection
Ambient temperature
-25 - 70
Rated current In
4
Material housing
Plastic
Thread size M
8
Material of contact surface
Gold
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
AA018042M拓展信息








哦! 它是空的。