AA019162F详情
Omron AA019162F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP69K
Material of contact surface
Other
Permitted cable outer temperature after assembling without vibration
-25 - 50
Permitted cable outer temperature during assembling/handling
-25 - 50
Rated current In
4
0个相似型号
AA019162F拓展信息








哦! 它是空的。