AA025083E详情
Omron AA025083E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SG3N0100LE
Approvals
CSA, UL
Insulation Class
R级
Manufacturer
Hammond Power Solutions
Mounting
Ceilling, Floor, Wall
Spare part
无
Accessory
有
Type of accessory/spare part
Connecting cable
终端
连接电缆
类型
Distribution
配置
Dual Primary/Dual Secondary
VA 额定功率
100,000 VA
相位
1
AA025083E拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。