AA026115B详情
Omron AA026115B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
2
Suitable for safety functions
有
AA026115B拓展信息








哦! 它是空的。