AA026468B详情
Omron AA026468B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
0个相似型号
AA026468B拓展信息
R88M-K3K020T-S2
Omron Automation and Safety
R88M-K05030T-S2
Omron Automation and Safety
R88M-K2K030T-S2
Omron Automation and Safety
R88M-K3K030F-BS2
Omron Automation and Safety
R88M-K3K020F-BS2
Omron Automation and Safety
R88M-K3K020C-BS2
Omron Automation and Safety
R88M-K3K030C-BS2
Omron Automation and Safety
R88M-G75030H-S2
Omron Automation and Safety
R88G-HPG32A33400B
Omron
70230-2852
Omron








哦! 它是空的。