AA031254G详情
Omron AA031254G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
KEMET
Product Status
活跃
Voltage type
AC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
系列
*
0个相似型号
AA031254G拓展信息








哦! 它是空的。