AA034705G
AA034705G

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron AA034705G

  • 收藏
  • 对比

型号

AA034705G

品牌

Omron

utmel 编号

1806-AA034705G

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Programming- and engineering software

起订量

1最小包装量--

添加到询价列表
AA034705G
AA034705G Omron Programming- and engineering software

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

AA034705G详情

Omron AA034705G重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 底架

    Cable

  • RoHS

    Non-Compliant

  • Put into operation function integrated

    有

  • Suitable for operating system Windows ME

    无

  • Integrated communication function

    有

  • Integrated evaluation function

    无

  • According to IEC 1131-3 (DIN EN 61131-3)

    有

  • Suitable for operating system Windows 2000

    无

  • Integrated application configuration function

    有

  • Integrated motion function

    有

  • Suitable for operating system Linux

    无

  • With editor for programming language IL (Instruction List)

    有

  • Technology function integrated

    无

  • With editor for programming language FBD (Function Block Diagram)

    有

  • SIL according to IEC 61508

    None

  • With editor for programming language SFC (Sequential Function Chart)

    无

  • Suitable for operating system Windows CE

    无

  • With editor for programming language Flowchart

    有

  • Suitable for operating system Windows 7

    有

  • Integrated analysis function

    有

  • Suitable for safety functions

    有

  • With editor for manufacturer specific programming language

    无

  • Suitable for operating system Windows XP

    有

  • With editor for programming language ST (structured text)

    有

  • Integrated data detection function

    有

  • Integrated position function

    有

  • Suitable for operating system Windows Vista

    有

  • Suitable for operating system Windows 8

    有

  • With editor for programming language LD (Ladder Diagram)

    有

  • Integrated configuration function

    有

  • Integrated diagnosis function

    有

  • Maintenance function integrated

    有

  • Simulation function integrated

    有

  • Suitable for operating system Windows NT

    无

  • Suitable for operating system Windows 2003 Server

    无

  • Suitable for other operating system

    有

  • Suitable for operating system Windows 9x

    无

  • 包装

    Bulk

  • 终端

    Crimp

  • 性别

    Male

  • 方向

    Straight

  • 接头数量

    4

  • 辐射硬化

    无

0个相似型号

AA034705G拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z