AA037952H详情
Omron AA037952H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Compatible with
福禄克网络
Calibrated to
Manufacturers standards (no certificate)
Length probe
250
Length of connection cable
2
Model
Pin
类型
FI-500TP-ALCF
0个相似型号
AA037952H拓展信息
AA037952H详情
Omron AA037952H重要参数规格及、参数值,及相似型号如下:
材料
不锈钢
Compatible with
福禄克网络
Calibrated to
Manufacturers standards (no certificate)
Length probe
250
Length of connection cable
2
Model
Pin
类型
FI-500TP-ALCF
AA037952H拓展信息