AA038098D详情
Omron AA038098D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
房屋材料
Aluminum
Number of Outlets
None
Manufacturer Part Number
P-P2P3P5P11R2-M3RX
Manufacturer
Grace Technologies
Length probe
50
Length of connection cable
2
Model
Pin
知识产权评级
IP65
0个相似型号
AA038098D拓展信息








哦! 它是空的。