AA040327E详情
Omron AA040327E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
2
AA040327E拓展信息








哦! 它是空的。