AA040336D详情
Omron AA040336D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
DO-203AA (DO-4)
Manufacturer Part Number
12FL80S10
Manufacturer
International Rectifier
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
极性
Cathode Stud (Forward)
螺柱尺寸
10/32 UNF-2A
AA040336D拓展信息








哦! 它是空的。