AA040388G详情
Omron AA040388G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Manufacturer Part Number
NVNZ-M409S/P1
Approvals
CSA, cURus
Manufacturer
PMA (Division of ABB)
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
组成
Non-Metallic
连接类型
Clip
AA040388G拓展信息








哦! 它是空的。