AA041676H详情
Omron AA041676H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
19.2 - 28.8
With detachable clamps
有
Model
Basic device
深度
114.5
宽度
17.6
高度
99
AA041676H拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。